The EP3C80F780C6 is part of the Cyclone III FPGA family from Quarktwin Technology Ltd., designed for high functionality, low power consumption, and cost-effectiveness. It features 81,264 logic elements and supports up to 305 M9K memory blocks, providing a total of 2,810,880 bits of RAM. The device operates with a maximum of 429 user I/Os and includes four phase-locked loops (PLLs) for robust clock management.
This FPGA utilizes TSMC's low-power process technology, ensuring minimal static power consumption, which is beneficial for battery-operated and thermally-challenged
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA
IC FPGA 429 I/O 780FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 429 IOs
IC FPGA 429 I/O 780FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA
| DigiKey | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2520-ND | EP3C80F780C6 | EP3C80F780C6 | EP3C80F780C6 | EP3C80F780C6 | EP3C80F780C6 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 81264 Cells 500MHz 65nm Technology 1.2V 780-Pin FBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BGA | Other; FBGA | Other; 780-BGA | |||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 81264 | 81264 |