Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F1152C3G

Description
Win Source Part Number: 1003558-EP3SE110F115 2C3G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Tray Standard Package: 24 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-EP3SE110F1152C3G Base Product Number: EP3SE110
Request a Quote Datasheet
Description
Win Source Part Number: 1003558-EP3SE110F115 2C3G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Tray Standard Package: 24 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-EP3SE110F1152C3G Base Product Number: EP3SE110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1003558-EP3SE110F1152C3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1003558-EP3SE110F1152C3G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1003558-EP3SE110F1152C3G
Win Source Part Number: 1003558-EP3SE110F115 2C3G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: * Package: Tray Standard Package: 24 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel Other Names: 544-EP3SE110F1152C3G Base Product Number: EP3SE110

Win Source Part Number: 1003558-EP3SE110F1152C3G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: *
Package: Tray
Standard Package: 24
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Intel
Other Names: 544-EP3SE110F1152C3G
Base Product Number: EP3SE110

Buy Now
500MHz 1.1V FPGA Programmable Logic Device - 696-EP3SE110F1152C3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 1.1V FPGA Programmable Logic Device
696-EP3SE110F1152C3G
500MHz 1.1V FPGA Programmable Logic Device 696-EP3SE110F1152C3G
FPGA Stratix® III E Family 107500 Cells 500MHz 65nm Technology 1.1V Tray Product overview: EP3SE110F1152C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152C3G can be used for catalog matching and distributor lookup.

FPGA Stratix® III E Family 107500 Cells 500MHz 65nm Technology 1.1V Tray Product overview: EP3SE110F1152C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152C3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE110F1152C3G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3SE110F1152C3G
FPGAs (Field Programmable Gate Array) EP3SE110F1152C3G
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F1152C3G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F1152C3G
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C3G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F1152C3G
Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F1152C3G
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE110F1152C3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE110F1152C3G
FPGAs (Field Programmable Gate Array) EP3SE110F1152C3G
* Field Programmable Gate Array (FPGA) IC

* Field Programmable Gate Array (FPGA) IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1003558-EP3SE110F1152C3G 696-EP3SE110F1152C3G EP3SE110F1152C3G EP3SE110F1152C3G EP3SE110F1152C3G EP3SE110F1152C3G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 500MHz 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details