Intel Corporation FPGA Programmable Logic Device EP3C16F484C8

Description
FPGA - Field Programmable Gate Array Product overview: EP3C16F484C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F484C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP3C16F484C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F484C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C16F484C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C16F484C8
FPGA Programmable Logic Device 696-EP3C16F484C8
FPGA - Field Programmable Gate Array Product overview: EP3C16F484C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F484C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C16F484C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F484C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2471-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2471-ND
FPGAs (Field Programmable Gate Array) 544-2471-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8 - 851726-EP3C16F484C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8
851726-EP3C16F484C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8 851726-EP3C16F484C8
Manufacturer: Intel Win Source Part Number: 851726-EP3C16F484C8 Series: Cyclone® III Features: series Field Programmable Gate Array (FPGA) IC 346 516096 15408 Package: Tray Number of I/O: 346 Family Name: EP3C16 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 970101, -544-2471, 544-2471

Manufacturer: Intel
Win Source Part Number: 851726-EP3C16F484C8
Series: Cyclone® III
Features: series Field Programmable Gate Array (FPGA) IC 346 516096 15408
Package: Tray
Number of I/O: 346
Family Name: EP3C16
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 970101, -544-2471, 544-2471

Buy Now Datasheet
FPGA 15408 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA - EP3C16F484C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA
EP3C16F484C8
FPGA 15408 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA EP3C16F484C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16F484C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16F484C8
FPGAs (Field Programmable Gate Array) EP3C16F484C8
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16F484C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16F484C8
IC FPGA 346 I/O 484FBGA

IC FPGA 346 I/O 484FBGA

Supplier's Site
IC FPGA 346 I/O 484FBGA - 386-EP3C16F484C8 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 346 I/O 484FBGA
386-EP3C16F484C8
IC FPGA 346 I/O 484FBGA 386-EP3C16F484C8
IC FPGA 346 I/O 484FBGA

IC FPGA 346 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16F484C8
Embedded - FPGAs (Field Programmable Gate Array) EP3C16F484C8
IC FPGA 346 I/O 484FBGA

IC FPGA 346 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16F484C8
FPGA - Field Programmable Gate Array EP3C16F484C8
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C16F484C8 544-2471-ND 851726-EP3C16F484C8 EP3C16F484C8 EP3C16F484C8 EP3C16F484C8 386-EP3C16F484C8 EP3C16F484C8 EP3C16F484C8
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8 FPGA 15408 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 346 I/O 484FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 484-BGA Other; FBGA Other; 484-BGA Other; 484-BGA
Internal Frequency 315 MHz 472 MHz
User I/Os 346 pins 346 pins 346 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details