Intel Corporation FPGA Programmable Logic Device EP3C80U484C8N

Description
FPGA - Field Programmable Gate Array Product overview: EP3C80U484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80U484C8N can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA - Field Programmable Gate Array Product overview: EP3C80U484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80U484C8N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3C80U484C8N is part of the Cyclone III FPGA family from Quarktwin Technology Ltd., designed for high functionality, low power consumption, and cost-effectiveness. This specific model features 81,264 logic elements and 305 M9K memory blocks, providing a total of 2,810,880 bits of RAM. It supports a maximum of 429 user I/Os and includes four phase-locked loops (PLLs) for robust clock management. The device operates on TSMC's low-power process technology, ensuring minimal static power consumption, which is beneficial for battery-operated and thermally-challenged applications. The Cyclone III family also includes advanced security features, such as AES configuration security and design separation capabilities, making it suitable for applications requiring IP protection. Additionally, the EP3C80U484C8N supports a variety of I/O standards and high-speed external memory interfaces, including DDR and QDRII SRAM. Its design allows for vertical migration across different densities, facilitating cost optimization as project requirements evolve. This FPGA is ideal for engineers looking for a versatile, low-power solution for high-volume applications.

Datasheet Summary
Powered by GS/AI

The EP3C80U484C8N is part of the Cyclone III FPGA family from Quarktwin Technology Ltd., designed for high functionality, low power consumption, and cost-effectiveness. This specific model features 81,264 logic elements and 305 M9K memory blocks, providing a total of 2,810,880 bits of RAM. It supports a maximum of 429 user I/Os and includes four phase-locked loops (PLLs) for robust clock management. The device operates on TSMC's low-power process technology, ensuring minimal static power consumption, which is beneficial for battery-operated and thermally-challenged applications. The Cyclone III family also includes advanced security features, such as AES configuration security and design separation capabilities, making it suitable for applications requiring IP protection. Additionally, the EP3C80U484C8N supports a variety of I/O standards and high-speed external memory interfaces, including DDR and QDRII SRAM. Its design allows for vertical migration across different densities, facilitating cost optimization as project requirements evolve. This FPGA is ideal for engineers looking for a versatile, low-power solution for high-volume applications.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C80U484C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C80U484C8N
FPGA Programmable Logic Device 696-EP3C80U484C8N
FPGA - Field Programmable Gate Array Product overview: EP3C80U484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80U484C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C80U484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80U484C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2564-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2564-ND
FPGAs (Field Programmable Gate Array) 544-2564-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C8N - 918287-EP3C80U484C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C8N
918287-EP3C80U484C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C8N 918287-EP3C80U484C8N
Manufacturer: Intel Win Source Part Number: 918287-EP3C80U484C8N Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA Package: 484-FBGA Package: Tray Mounting: Surface Mount Number of I/O: 295 Family Name: EP3C80 Categories: Integrated Circuits (ICs) Case / Package: 484-UBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2564, 966959, 544-2564

Manufacturer: Intel
Win Source Part Number: 918287-EP3C80U484C8N
Series: Cyclone® III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA
Package: 484-FBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 295
Family Name: EP3C80
Categories: Integrated Circuits (ICs)
Case / Package: 484-UBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-2564, 966959, 544-2564

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C80U484C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C80U484C8N
IC FPGA 295 I/O 484UBGA

IC FPGA 295 I/O 484UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C80U484C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C80U484C8N
FPGAs (Field Programmable Gate Array) EP3C80U484C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C80U484C8N
FPGA - Field Programmable Gate Array EP3C80U484C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 295 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 295 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C80U484C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C80U484C8N
IC FPGA 295 I/O 484UBGA

IC FPGA 295 I/O 484UBGA

Supplier's Site Datasheet
ALTERA EP3C80U484C8N FPGA, CYCLONE III, 80K LE, 484UBGA - 386-EP3C80U484C8N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP3C80U484C8N FPGA, CYCLONE III, 80K LE, 484UBGA
386-EP3C80U484C8N
ALTERA EP3C80U484C8N FPGA, CYCLONE III, 80K LE, 484UBGA 386-EP3C80U484C8N
ALTERA EP3C80U484C8N FPGA, CYCLONE III, 80K LE, 484UBGA

ALTERA EP3C80U484C8N FPGA, CYCLONE III, 80K LE, 484UBGA

Supplier's Site
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 484-Pin UFBGA - EP3C80U484C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 484-Pin UFBGA
EP3C80U484C8N
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 484-Pin UFBGA EP3C80U484C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C80U484C8N 544-2564-ND 918287-EP3C80U484C8N EP3C80U484C8N EP3C80U484C8N EP3C80U484C8N EP3C80U484C8N 386-EP3C80U484C8N EP3C80U484C8N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80U484C8N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) ALTERA EP3C80U484C8N FPGA, CYCLONE III, 80K LE, 484UBGA FPGA 81264 Cells 402MHz 65nm Technology 1.2V 484-Pin UFBGA
Package Type Other; Tray Other; 484-FBGA Other; 484-UBGA (19x19) Other; 484-FBGA Other; 484-FBGA Other; UFBGA
Internal Frequency 315 MHz 472 MHz
User I/Os 295 pins 295 pins 295 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details