Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C55F780C8

Description
Manufacturer: Intel Win Source Part Number: 1323438-EP3C55F780C8 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 36 Mounting: Surface Mount Number of I/O: 377 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 780-BGA ECCN: 3A991D Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 966949,-544-2516,544 -2516 Base Product Number: EP3C55 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1323438-EP3C55F780C8 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 36 Mounting: Surface Mount Number of I/O: 377 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 780-BGA ECCN: 3A991D Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 966949,-544-2516,544 -2516 Base Product Number: EP3C55 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323438-EP3C55F780C8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323438-EP3C55F780C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323438-EP3C55F780C8
Manufacturer: Intel Win Source Part Number: 1323438-EP3C55F780C8 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 36 Mounting: Surface Mount Number of I/O: 377 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 780-BGA ECCN: 3A991D Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 966949,-544-2516,544 -2516 Base Product Number: EP3C55 RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1323438-EP3C55F780C8
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 36
Mounting: Surface Mount
Number of I/O: 377
Number of LABs/CLBs: 3491
Number of Logic Elements/Cells: 55856
Total RAM Bits: 2396160
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 780-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 966949,-544-2516,544-2516
Base Product Number: EP3C55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C55F780C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C55F780C8
FPGA Programmable Logic Device 696-EP3C55F780C8
FPGA - Field Programmable Gate Array Product overview: EP3C55F780C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F780C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C55F780C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F780C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2516-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2516-ND
FPGAs (Field Programmable Gate Array) 544-2516-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C55F780C8
FPGA - Field Programmable Gate Array EP3C55F780C8
FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 377 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 377 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F780C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C55F780C8
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site
FPGA 55856 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C55F780C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 55856 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C55F780C8
FPGA 55856 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA EP3C55F780C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C55F780C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C55F780C8
FPGAs (Field Programmable Gate Array) EP3C55F780C8
Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F780C8
Embedded - FPGAs (Field Programmable Gate Array) EP3C55F780C8
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323438-EP3C55F780C8 696-EP3C55F780C8 544-2516-ND EP3C55F780C8 EP3C55F780C8 EP3C55F780C8 EP3C55F780C8 EP3C55F780C8
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 55856 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 55856 55856 55856
Package Type Other; 780-BGA Other; Tray Other; 780-BGA Other; FBGA Other; 780-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details