Intel Corporation FPGAs (Field Programmable Gate Array) EP3C5M164C7N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2559-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2559-ND
FPGAs (Field Programmable Gate Array) 544-2559-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C7N - 773947-EP3C5M164C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C7N
773947-EP3C5M164C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C7N 773947-EP3C5M164C7N
Manufacturer: Altera Win Source Part Number: 773947-EP3C5M164C7N Series: Cyclone III Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 164-TFBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 106 Number of LABs/CLBs: 321 Number of Logic Elements/Cells: 5136 Total RAM Bits: 423936 Family Name: EP3C5 Categories: Integrated Circuits (ICs) Manufacturer Package: 164-MBGA (8x8) Alternative Parts (Cross-Reference): EP3C5M164C7; EP3C5M164I7N; EP3C5M164I7; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773947-EP3C5M164C7N
Series: Cyclone III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 164-TFBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 106
Number of LABs/CLBs: 321
Number of Logic Elements/Cells: 5136
Total RAM Bits: 423936
Family Name: EP3C5
Categories: Integrated Circuits (ICs)
Manufacturer Package: 164-MBGA (8x8)
Alternative Parts (Cross-Reference): EP3C5M164C7; EP3C5M164I7N; EP3C5M164I7;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C5M164C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C5M164C7N
FPGA Programmable Logic Device 696-EP3C5M164C7N
FPGA - Field Programmable Gate Array Product overview: EP3C5M164C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5M164C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C5M164C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5M164C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 5136 Cells 437.5MHz 65nm Technology 1.2V 164-Pin Micro FBGA - EP3C5M164C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5136 Cells 437.5MHz 65nm Technology 1.2V 164-Pin Micro FBGA
EP3C5M164C7N
FPGA 5136 Cells 437.5MHz 65nm Technology 1.2V 164-Pin Micro FBGA EP3C5M164C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C5M164C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C5M164C7N
FPGAs (Field Programmable Gate Array) EP3C5M164C7N
IC FPGA 106 I/O 164MBGA

IC FPGA 106 I/O 164MBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C5M164C7N
FPGA - Field Programmable Gate Array EP3C5M164C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 106 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 106 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C5M164C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C5M164C7N
IC FPGA 106 I/O 164MBGA

IC FPGA 106 I/O 164MBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C5M164C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C5M164C7N
FPGAs (Field Programmable Gate Array) EP3C5M164C7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 5136 164-TFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C5M164C7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C5M164C7N
IC FPGA 106 I/O 164MBGA

IC FPGA 106 I/O 164MBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2559-ND 773947-EP3C5M164C7N 696-EP3C5M164C7N EP3C5M164C7N EP3C5M164C7N EP3C5M164C7N EP3C5M164C7N EP3C5M164C7N EP3C5M164C7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5M164C7N FPGA Programmable Logic Device FPGA 5136 Cells 437.5MHz 65nm Technology 1.2V 164-Pin Micro FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 164-TFBGA Other; Tray Other; Micro FBGA Other; 164-TFBGA Other; 164-TFBGA
Pins 164
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 5136 5136 5136
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details