Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8N EP3C5F256C8N

Description
Manufacturer: Altera Win Source Part Number: 085661-EP3C5F256C8N Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 321 Number of Logic Elements/Cells: 5136 Total RAM Bits: 423936 Family Name: EP3C5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-FG256Y; M1A3P1000L-FGG256Y; M1A3P1000L-FG256YI; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 085661-EP3C5F256C8N Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 321 Number of Logic Elements/Cells: 5136 Total RAM Bits: 423936 Family Name: EP3C5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-FG256Y; M1A3P1000L-FGG256Y; M1A3P1000L-FG256YI; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8N - 085661-EP3C5F256C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8N
085661-EP3C5F256C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8N 085661-EP3C5F256C8N
Manufacturer: Altera Win Source Part Number: 085661-EP3C5F256C8N Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 321 Number of Logic Elements/Cells: 5136 Total RAM Bits: 423936 Family Name: EP3C5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-FG256Y; M1A3P1000L-FGG256Y; M1A3P1000L-FG256YI; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 085661-EP3C5F256C8N
Mounting: SMD (SMT)
Number of I/O: 182
Number of LABs/CLBs: 321
Number of Logic Elements/Cells: 5136
Total RAM Bits: 423936
Family Name: EP3C5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P1000L-FG256Y; M1A3P1000L-FGG256Y; M1A3P1000L-FG256YI;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C5F256C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C5F256C8N
FPGA Programmable Logic Device 696-EP3C5F256C8N
FPGA - Field Programmable Gate Array Product overview: EP3C5F256C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5F256C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C5F256C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5F256C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2423-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2423-ND
FPGAs (Field Programmable Gate Array) 544-2423-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C5F256C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C5F256C8N
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C5F256C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C5F256C8N
FPGAs (Field Programmable Gate Array) EP3C5F256C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA

Buy Now Datasheet
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA - EP3C5F256C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA
EP3C5F256C8N
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA EP3C5F256C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C5F256C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C5F256C8N
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site
Fpga, Cyclone Iii, 5K Le, Fbga256; No. Of Logic Blocks Altera - 94M7254 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iii, 5K Le, Fbga256; No. Of Logic Blocks Altera
94M7254
Fpga, Cyclone Iii, 5K Le, Fbga256; No. Of Logic Blocks Altera 94M7254
FPGA, CYCLONE III, 5K LE, FBGA256; No. of Logic Blocks:321; No. of Macrocells:5136; FPGA Family:Cyclone III; Logic Case Style:BGA; No. of Pins:256Pins; No. of Speed Grades:-; Total RAM Bits:423936Kbit; No. of I/O's:182I/O's; Clock RoHS Compliant: Yes

FPGA, CYCLONE III, 5K LE, FBGA256; No. of Logic Blocks:321; No. of Macrocells:5136; FPGA Family:Cyclone III; Logic Case Style:BGA; No. of Pins:256Pins; No. of Speed Grades:-; Total RAM Bits:423936Kbit; No. of I/O's:182I/O's; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C5F256C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C5F256C8N
FPGAs (Field Programmable Gate Array) EP3C5F256C8N
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C5F256C8N
FPGA - Field Programmable Gate Array EP3C5F256C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 182 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 182 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085661-EP3C5F256C8N 696-EP3C5F256C8N 544-2423-ND EP3C5F256C8N EP3C5F256C8N EP3C5F256C8N EP3C5F256C8N 94M7254 EP3C5F256C8N EP3C5F256C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 5136 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Cyclone Iii, 5K Le, Fbga256; No. Of Logic Blocks Altera FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 5136 5136 5136 321
Package Type Other; 256-FBGA (17x17) Other; Tray Other; 256-LBGA Other; 256-LBGA Other; TFBGA Other; BGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details