Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 295 IOs
IC FPGA 295 I/O 484UBGA
FPGA Cyclone® III Family 81264 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA
IC FPGA 295 I/O 484UBGA
| DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3C80U484C6-ND | EP3C80U484C6 | EP3C80U484C6 | EP3C80U484C6 | EP3C80U484C6 | 386-EP3C80U484C6 | EP3C80U484C6 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 81264 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Cyclone® III Family 81264 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-FBGA | Other; 484-FBGA | Other; UFBGA | Other; 484-FBGA | |||
| Pins | 484 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 81264 | 81264 | 81264 | ||||
| User I/Os | 295 pins | 295 pins |