Intel Corporation FPGAs (Field Programmable Gate Array) EP2SGX30DF780C5N

Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA
Request a Quote Datasheet
Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1754-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1754-ND
FPGAs (Field Programmable Gate Array) 544-1754-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C5N - 015491-EP2SGX30DF780C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C5N
015491-EP2SGX30DF780C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C5N 015491-EP2SGX30DF780C5N
Manufacturer: Altera Win Source Part Number: 015491-EP2SGX30DF780 C5N Mounting: SMD (SMT) Number of I/O: 361 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015491-EP2SGX30DF780C5N
Mounting: SMD (SMT)
Number of I/O: 361
Number of LABs/CLBs: 1694
Number of Logic Elements/Cells: 33880
Total RAM Bits: 1369728
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP2SGX30DF780C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2SGX30DF780C5N
640MHz FPGA Programmable Logic Device 696-EP2SGX30DF780C5N
Field Programmable Gate Array, 33880 CLBs, 640MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30DF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30DF780C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 33880 CLBs, 640MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30DF780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30DF780C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX30DF780C5N
FPGAs (Field Programmable Gate Array) EP2SGX30DF780C5N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX30DF780C5N
FPGA - Field Programmable Gate Array EP2SGX30DF780C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 1694 LABs 361 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 1694 LABs 361 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX30DF780C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX30DF780C5N
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site Datasheet
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2SGX30DF780C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2SGX30DF780C5N
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2SGX30DF780C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA Stratix® II GX Family 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA - 386-EP2SGX30DF780C5N - Utmel Electronic Limited
Hong Kong, China
FPGA Stratix® II GX Family 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA
386-EP2SGX30DF780C5N
FPGA Stratix® II GX Family 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA 386-EP2SGX30DF780C5N
FPGA Stratix® II GX Family 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA

FPGA Stratix® II GX Family 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX30DF780C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX30DF780C5N
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1754-ND 015491-EP2SGX30DF780C5N 696-EP2SGX30DF780C5N EP2SGX30DF780C5N EP2SGX30DF780C5N EP2SGX30DF780C5N EP2SGX30DF780C5N 386-EP2SGX30DF780C5N EP2SGX30DF780C5N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C5N 640MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA FPGA Stratix® II GX Family 33880 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA Other; 780-FBGA (29x29) Other; 780-BBGA Other; FC-FBGA Other; 780-BBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 33880 33880 33880 33880
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 Other; 1.15V ~ 1.25V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details