Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3 EP2SGX130GF1508C3

Description
Manufacturer: Intel Win Source Part Number: 813548-EP2SGX130GF15 08C3 Packaging: Tray Mounting Style: SMD Number of I/O: 734 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Part Status: Obsolete (End Of Life) Supplier Device Package: 1508-FBGA (30x30) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1508-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 7 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2SGX130
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 813548-EP2SGX130GF15 08C3 Packaging: Tray Mounting Style: SMD Number of I/O: 734 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Part Status: Obsolete (End Of Life) Supplier Device Package: 1508-FBGA (30x30) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1508-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 7 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2SGX130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3 - 813548-EP2SGX130GF1508C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3
813548-EP2SGX130GF1508C3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3 813548-EP2SGX130GF1508C3
Manufacturer: Intel Win Source Part Number: 813548-EP2SGX130GF15 08C3 Packaging: Tray Mounting Style: SMD Number of I/O: 734 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Part Status: Obsolete (End Of Life) Supplier Device Package: 1508-FBGA (30x30) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1508-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 7 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2SGX130

Manufacturer: Intel
Win Source Part Number: 813548-EP2SGX130GF1508C3
Packaging: Tray
Mounting Style: SMD
Number of I/O: 734
Number of LABs/CLBs: 6627
Number of Logic Elements/Cells: 132540
Total RAM Bits: 6747840
Part Status: Obsolete (End Of Life)
Supplier Device Package: 1508-FBGA (30x30)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1508-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 7
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP2SGX130

Buy Now
717MHz FPGA Programmable Logic Device - 696-EP2SGX130GF1508C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2SGX130GF1508C3
717MHz FPGA Programmable Logic Device 696-EP2SGX130GF1508C3
Field Programmable Gate Array, 132540 CLBs, 717MHz, 132540-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX130GF1508C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C 3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 132540 CLBs, 717MHz, 132540-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX130GF1508C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1737-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1737-ND
FPGAs (Field Programmable Gate Array) 544-1737-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C3
FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C3
Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2SGX130GF1508C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2SGX130GF1508C3
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2SGX130GF1508C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C3
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C3
IC FPGA 734 I/O 1508FBGA

IC FPGA 734 I/O 1508FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX130GF1508C3
FPGA - Field Programmable Gate Array EP2SGX130GF1508C3
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 6627 LABs 734 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 6627 LABs 734 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C3
IC FPGA 734 I/O 1508FBGA

IC FPGA 734 I/O 1508FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813548-EP2SGX130GF1508C3 696-EP2SGX130GF1508C3 544-1737-ND EP2SGX130GF1508C3 EP2SGX130GF1508C3 EP2SGX130GF1508C3 EP2SGX130GF1508C3 EP2SGX130GF1508C3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C3 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 132540 132540 132540 132540
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2V Other; 1.15V ~ 1.25V Other
Package Type Other; FBGA Other; 1508-BBGA, FCBGA Other; 1508-BBGA, FCBGA Other; FC-FBGA
Internal Frequency 779 MHz
Unlock Full Specs
to access all available technical data