Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LBGA
IC FPGA 156 I/O 256FBGA
IC FPGA 156 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 156 IOs
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3C25F256C6-ND | EP3C25F256C6 | EP3C25F256C6 | EP3C25F256C6 | EP3C25F256C6 | EP3C25F256C6 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 24624 Cells 500MHz 65nm Technology 1.2V 256-Pin TFBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; TFBGA | |||
| Pins | 256 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 24624 | 24624 |