The EP3CLS70F780I7N is part of the Cyclone III device family from Lingto Electronic Limited, designed for high functionality, low power consumption, and cost-sensitive applications. It features 70,208 logic elements and supports up to 3,068,928 bits of total RAM, along with 333 M9K memory blocks. The FPGA operates with a maximum of 429 user I/Os and includes four phase-locked loops (PLLs) for robust clock management. This device is optimized for low power usage, making it suitable for portable and handheld applications, and it supports various I/O standards such as LVTTL, LVCMOS, and PCI. The Cyclone III LS variant also incorporates advanced security features, including AES configuration security and design separation capabilities, which enhance the protection of intellectual property. The EP3CLS70F780I7N is ideal for engineers looking for a versatile FPGA solution that balances performance and power efficiency.
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 3068928 70208 780-BGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 3068928 70208 780-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 4388 LABs 429 IOs
IC FPGA 413 I/O 780FBGA
IC FPGA 413 I/O 780FBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3CLS70F780I7N-ND | EP3CLS70F780I7N | EP3CLS70F780I7N | EP3CLS70F780I7N | EP3CLS70F780I7N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BGA | Other; 780-BGA | |||
| Pins | 780 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 70208 | 70208 |