Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16Q240C8N EP3C16Q240C8N

Description
Manufacturer: Altera Win Source Part Number: 084871-EP3C16Q240C8N Mounting: SMD (SMT) Number of I/O: 160 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP3C16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.15 V to 1.25 V Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084871-EP3C16Q240C8N Mounting: SMD (SMT) Number of I/O: 160 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP3C16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.15 V to 1.25 V Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16Q240C8N - 084871-EP3C16Q240C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16Q240C8N
084871-EP3C16Q240C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16Q240C8N 084871-EP3C16Q240C8N
Manufacturer: Altera Win Source Part Number: 084871-EP3C16Q240C8N Mounting: SMD (SMT) Number of I/O: 160 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP3C16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.15 V to 1.25 V Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 084871-EP3C16Q240C8N
Mounting: SMD (SMT)
Number of I/O: 160
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Family Name: EP3C16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.15 V to 1.25 V
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2458-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2458-ND
FPGAs (Field Programmable Gate Array) 544-2458-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 160 516096 15408 240-BFQFP

Cyclone® III Field Programmable Gate Array (FPGA) IC 160 516096 15408 240-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C16Q240C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C16Q240C8N
FPGA Programmable Logic Device 696-EP3C16Q240C8N
FPGA - Field Programmable Gate Array Product overview: EP3C16Q240C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16Q240C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C16Q240C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16Q240C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16Q240C8N
FPGA - Field Programmable Gate Array EP3C16Q240C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 160 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 160 IOs

Buy Now Datasheet
Fpga, Cyclone Iii, 16K Le, Pqfp240; No. Of Logic Blocks Altera - 94M7251 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iii, 16K Le, Pqfp240; No. Of Logic Blocks Altera
94M7251
Fpga, Cyclone Iii, 16K Le, Pqfp240; No. Of Logic Blocks Altera 94M7251
FPGA, CYCLONE III, 16K LE, PQFP240; No. of Logic Blocks:-; No. of Macrocells:-; FPGA Family:Cyclone III; Logic Case Style:QFP; No. of Pins:240Pins; No. of Speed Grades:8; Total RAM Bits:516096; No. of I/O s:160I/O s; Clock RoHS Compliant: Yes

FPGA, CYCLONE III, 16K LE, PQFP240; No. of Logic Blocks:-; No. of Macrocells:-; FPGA Family:Cyclone III; Logic Case Style:QFP; No. of Pins:240Pins; No. of Speed Grades:8; Total RAM Bits:516096; No. of I/O s:160I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16Q240C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16Q240C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16Q240C8N
IC FPGA 160 I/O 240QFP

IC FPGA 160 I/O 240QFP

Supplier's Site
FPGA 15408 Cells 402MHz 65nm Technology 1.2V 240-Pin PQFP - EP3C16Q240C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 402MHz 65nm Technology 1.2V 240-Pin PQFP
EP3C16Q240C8N
FPGA 15408 Cells 402MHz 65nm Technology 1.2V 240-Pin PQFP EP3C16Q240C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16Q240C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16Q240C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C16Q240C8N
IC FPGA 160 I/O 240QFP

IC FPGA 160 I/O 240QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16Q240C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16Q240C8N
FPGAs (Field Programmable Gate Array) EP3C16Q240C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 160 516096 15408 240-BFQFP

Cyclone® III Field Programmable Gate Array (FPGA) IC 160 516096 15408 240-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16Q240C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C16Q240C8N
FPGAs (Field Programmable Gate Array) EP3C16Q240C8N
IC FPGA 160 I/O 240QFP

IC FPGA 160 I/O 240QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084871-EP3C16Q240C8N 544-2458-ND 696-EP3C16Q240C8N EP3C16Q240C8N 94M7251 EP3C16Q240C8N EP3C16Q240C8N EP3C16Q240C8N EP3C16Q240C8N EP3C16Q240C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16Q240C8N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Fpga, Cyclone Iii, 16K Le, Pqfp240; No. Of Logic Blocks Altera Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 402MHz 65nm Technology 1.2V 240-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 15408 15408 15408
Package Type QFP; Other; 240-PQFP (32x32) Other; 240-BFQFP Other; Tray Other; QFP PQFP; Other; PQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details