Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40U484I7

Description
Win Source Part Number: 1024523-EP3C40U484I7 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Standard Package: 84 Mounting: SMD (SMT) Number of I/O: 331 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 974339,-EP3C40U484I7 Base Product Number: EP3C40 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1024523-EP3C40U484I7 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Standard Package: 84 Mounting: SMD (SMT) Number of I/O: 331 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 974339,-EP3C40U484I7 Base Product Number: EP3C40 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1024523-EP3C40U484I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1024523-EP3C40U484I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1024523-EP3C40U484I7
Win Source Part Number: 1024523-EP3C40U484I7 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Standard Package: 84 Mounting: SMD (SMT) Number of I/O: 331 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 484-FBGA Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 974339,-EP3C40U484I7 Base Product Number: EP3C40 RoHS Status: RoHS non-compliant

Win Source Part Number: 1024523-EP3C40U484I7
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® III
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Number of I/O: 331
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 484-FBGA
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 974339,-EP3C40U484I7
Base Product Number: EP3C40
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40U484I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C40U484I7-ND
FPGAs (Field Programmable Gate Array) EP3C40U484I7-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C40U484I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C40U484I7
FPGA Programmable Logic Device 696-EP3C40U484I7
FPGA - Field Programmable Gate Array Product overview: EP3C40U484I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40U484I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C40U484I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40U484I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40U484I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40U484I7
Embedded - FPGAs (Field Programmable Gate Array) EP3C40U484I7
IC FPGA 331 I/O 484UBGA

IC FPGA 331 I/O 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40U484I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40U484I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40U484I7
IC FPGA 331 I/O 484UBGA

IC FPGA 331 I/O 484UBGA

Supplier's Site
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA - EP3C40U484I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA
EP3C40U484I7
FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA EP3C40U484I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40U484I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40U484I7
FPGAs (Field Programmable Gate Array) EP3C40U484I7
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40U484I7
FPGA - Field Programmable Gate Array EP3C40U484I7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1024523-EP3C40U484I7 EP3C40U484I7-ND 696-EP3C40U484I7 EP3C40U484I7 EP3C40U484I7 EP3C40U484I7 EP3C40U484I7 EP3C40U484I7
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 39600 39600 39600
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V
Package Type Other; 484-FBGA Other; Tray Other; UFBGA Other; 484-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details