Intel Corporation FPGA Programmable Logic Device EP3C25F324I7

Description
FPGA - Field Programmable Gate Array Product overview: EP3C25F324I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25F324I7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA - Field Programmable Gate Array Product overview: EP3C25F324I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25F324I7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3C25F324I7 is part of the Cyclone III FPGA family from Lingto Electronic Limited, designed for high functionality, low power consumption, and cost-effectiveness. It features 24,624 logic elements and supports up to 608,256 bits of RAM, making it suitable for a variety of applications. The device operates with a static power consumption of less than ¼ watt, which is beneficial for battery-operated and portable devices. This FPGA supports a wide range of I/O standards, including LVTTL, LVCMOS, and PCI, and offers high memory-to-logic and multiplier-to-logic ratios, enhancing system integration. It includes four phase-locked loops (PLLs) for robust clock management and supports dynamic reconfiguration, allowing for flexibility in design. The device also incorporates security features such as AES configuration security and design separation capabilities, which are essential for protecting intellectual property. Overall, the EP3C25F324I7 is a versatile choice for engineers looking for a low-power, high-performance FPGA solution for their projects.

Datasheet Summary
Powered by GS/AI

The EP3C25F324I7 is part of the Cyclone III FPGA family from Lingto Electronic Limited, designed for high functionality, low power consumption, and cost-effectiveness. It features 24,624 logic elements and supports up to 608,256 bits of RAM, making it suitable for a variety of applications. The device operates with a static power consumption of less than ¼ watt, which is beneficial for battery-operated and portable devices. This FPGA supports a wide range of I/O standards, including LVTTL, LVCMOS, and PCI, and offers high memory-to-logic and multiplier-to-logic ratios, enhancing system integration. It includes four phase-locked loops (PLLs) for robust clock management and supports dynamic reconfiguration, allowing for flexibility in design. The device also incorporates security features such as AES configuration security and design separation capabilities, which are essential for protecting intellectual property. Overall, the EP3C25F324I7 is a versatile choice for engineers looking for a low-power, high-performance FPGA solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C25F324I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C25F324I7
FPGA Programmable Logic Device 696-EP3C25F324I7
FPGA - Field Programmable Gate Array Product overview: EP3C25F324I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25F324I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C25F324I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25F324I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3523-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3523-ND
FPGAs (Field Programmable Gate Array) 544-3523-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324I7 - 918276-EP3C25F324I7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324I7
918276-EP3C25F324I7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324I7 918276-EP3C25F324I7
Manufacturer: Intel Win Source Part Number: 918276-EP3C25F324I7 Series: Cyclone® III Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA Package: 324-BGA Package: Tray Mounting: Surface Mount Number of I/O: 215 Family Name: EP3C25 Categories: Integrated Circuits (ICs) Case / Package: 324-FBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -EP3C25F324I7, 970554, EP3C25F324I7-ND, 544-3523

Manufacturer: Intel
Win Source Part Number: 918276-EP3C25F324I7
Series: Cyclone® III
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA
Package: 324-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 215
Family Name: EP3C25
Categories: Integrated Circuits (ICs)
Case / Package: 324-FBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -EP3C25F324I7, 970554, EP3C25F324I7-ND, 544-3523

Buy Now Datasheet
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA - EP3C25F324I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA
EP3C25F324I7
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA EP3C25F324I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C25F324I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C25F324I7
FPGAs (Field Programmable Gate Array) EP3C25F324I7
Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C25F324I7
FPGA - Field Programmable Gate Array EP3C25F324I7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 215 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 215 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C25F324I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C25F324I7
IC FPGA 215 I/O 324FBGA

IC FPGA 215 I/O 324FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C25F324I7
Embedded - FPGAs (Field Programmable Gate Array) EP3C25F324I7
IC FPGA 215 I/O 324FBGA

IC FPGA 215 I/O 324FBGA

Supplier's Site Datasheet
IC FPGA 215 I/O 324FBGA - 386-EP3C25F324I7 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 215 I/O 324FBGA
386-EP3C25F324I7
IC FPGA 215 I/O 324FBGA 386-EP3C25F324I7
IC FPGA 215 I/O 324FBGA

IC FPGA 215 I/O 324FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C25F324I7 544-3523-ND 918276-EP3C25F324I7 EP3C25F324I7 EP3C25F324I7 EP3C25F324I7 EP3C25F324I7 EP3C25F324I7 386-EP3C25F324I7
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324I7 FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 324-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 215 I/O 324FBGA
Package Type Other; Tray Other; 324-BGA Other; 324-FBGA (19x19) Other; FBGA Other; 324-BGA Other; 324-BGA
Internal Frequency 315 MHz 472 MHz
User I/Os 215 pins 215 pins 215 pins
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.2V
Pins 324
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details