Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5 EP2SGX130GF1508C5

Description
Manufacturer: Altera Win Source Part Number: 1172145-EP2SGX130GF1 508C5 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172145-EP2SGX130GF1 508C5 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5 - 1172145-EP2SGX130GF1508C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5
1172145-EP2SGX130GF1508C5
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5 1172145-EP2SGX130GF1508C5
Manufacturer: Altera Win Source Part Number: 1172145-EP2SGX130GF1 508C5 Manufacturer Homepage: www.altera.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172145-EP2SGX130GF1508C5
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
640MHz FPGA Programmable Logic Device - 696-EP2SGX130GF1508C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2SGX130GF1508C5
640MHz FPGA Programmable Logic Device 696-EP2SGX130GF1508C5
Field Programmable Gate Array, 132540 CLBs, 640MHz, 132540-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX130GF1508C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C 5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 132540 CLBs, 640MHz, 132540-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX130GF1508C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX130GF1508C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C5
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C5
IC FPGA 734 I/O 1508FBGA

IC FPGA 734 I/O 1508FBGA

Supplier's Site Datasheet
FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2SGX130GF1508C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2SGX130GF1508C5
FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2SGX130GF1508C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX130GF1508C5
FPGA - Field Programmable Gate Array EP2SGX130GF1508C5
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 6627 LABs 734 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 6627 LABs 734 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX130GF1508C5
FPGAs (Field Programmable Gate Array) EP2SGX130GF1508C5
Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 734 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172145-EP2SGX130GF1508C5 696-EP2SGX130GF1508C5 EP2SGX130GF1508C5 EP2SGX130GF1508C5 EP2SGX130GF1508C5 EP2SGX130GF1508C5
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX130GF1508C5 640MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Internal Frequency 640 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.2 Other; 1.15V ~ 1.25V
Logic Cells / Logic Blocks 132540 132540
Unlock Full Specs
to access all available technical data