Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F484I7N EP3C120F484I7N

Description
Manufacturer: Altera Win Source Part Number: 084351-EP3C120F484I7 N Mounting: SMD (SMT) Number of I/O: 283 Number of LABs/CLBs: 7443 Number of Logic Elements/Cells: 119088 Total RAM Bits: 3981312 Family Name: EP3C120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-1FG484Y; M1A3P600L-FGG484Y; M1A3P1000L-1FGG484YI ; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084351-EP3C120F484I7 N Mounting: SMD (SMT) Number of I/O: 283 Number of LABs/CLBs: 7443 Number of Logic Elements/Cells: 119088 Total RAM Bits: 3981312 Family Name: EP3C120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-1FG484Y; M1A3P600L-FGG484Y; M1A3P1000L-1FGG484YI ; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F484I7N - 084351-EP3C120F484I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F484I7N
084351-EP3C120F484I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F484I7N 084351-EP3C120F484I7N
Manufacturer: Altera Win Source Part Number: 084351-EP3C120F484I7 N Mounting: SMD (SMT) Number of I/O: 283 Number of LABs/CLBs: 7443 Number of Logic Elements/Cells: 119088 Total RAM Bits: 3981312 Family Name: EP3C120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-1FG484Y; M1A3P600L-FGG484Y; M1A3P1000L-1FGG484YI ; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 084351-EP3C120F484I7N
Mounting: SMD (SMT)
Number of I/O: 283
Number of LABs/CLBs: 7443
Number of Logic Elements/Cells: 119088
Total RAM Bits: 3981312
Family Name: EP3C120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P1000L-1FG484Y; M1A3P600L-FGG484Y; M1A3P1000L-1FGG484YI;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
437.5MHz 1.2V FPGA Programmable Logic Device - 696-EP3C120F484I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
437.5MHz 1.2V FPGA Programmable Logic Device
696-EP3C120F484I7N
437.5MHz 1.2V FPGA Programmable Logic Device 696-EP3C120F484I7N
FPGA Cyclone® III Family 119088 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA Product overview: EP3C120F484I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F484I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® III Family 119088 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA Product overview: EP3C120F484I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F484I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2538-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2538-ND
FPGAs (Field Programmable Gate Array) 544-2538-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 283 3981312 119088 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 283 3981312 119088 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C120F484I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C120F484I7N
FPGAs (Field Programmable Gate Array) EP3C120F484I7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 283 3981312 119088 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 283 3981312 119088 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C120F484I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C120F484I7N
FPGAs (Field Programmable Gate Array) EP3C120F484I7N
IC FPGA 283 I/O 484FBGA

IC FPGA 283 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C120F484I7N
FPGA - Field Programmable Gate Array EP3C120F484I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 7443 LABs 283 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 7443 LABs 283 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F484I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C120F484I7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C120F484I7N
IC FPGA 283 I/O 484FBGA

IC FPGA 283 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F484I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C120F484I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C120F484I7N
IC FPGA 283 I/O 484FBGA

IC FPGA 283 I/O 484FBGA

Supplier's Site
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA - EP3C120F484I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA
EP3C120F484I7N
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA EP3C120F484I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084351-EP3C120F484I7N 696-EP3C120F484I7N 544-2538-ND EP3C120F484I7N EP3C120F484I7N EP3C120F484I7N EP3C120F484I7N EP3C120F484I7N EP3C120F484I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F484I7N 437.5MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA
Logic Cells / Logic Blocks 119088 119088 119088
Package Type Other; 484-FBGA (23x23) Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA Other; FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Internal Frequency 315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC208-3 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details