Intel Corporation FPGAs (Field Programmable Gate Array) EP3C16F256I7

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3C16F256I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C16F256I7-ND
FPGAs (Field Programmable Gate Array) EP3C16F256I7-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F256I7 - 918272-EP3C16F256I7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F256I7
918272-EP3C16F256I7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F256I7 918272-EP3C16F256I7
Manufacturer: Intel Win Source Part Number: 918272-EP3C16F256I7 Series: Cyclone® III Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 168 Family Name: EP3C16 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-3554, 974324

Manufacturer: Intel
Win Source Part Number: 918272-EP3C16F256I7
Series: Cyclone® III
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 168
Family Name: EP3C16
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-3554, 974324

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C16F256I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C16F256I7
FPGA Programmable Logic Device 696-EP3C16F256I7
FPGA - Field Programmable Gate Array Product overview: EP3C16F256I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F256I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C16F256I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F256I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F256I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16F256I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16F256I7
IC FPGA 168 I/O 256FBGA

IC FPGA 168 I/O 256FBGA

Supplier's Site
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin TFBGA - EP3C16F256I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin TFBGA
EP3C16F256I7
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin TFBGA EP3C16F256I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16F256I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16F256I7
FPGAs (Field Programmable Gate Array) EP3C16F256I7
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F256I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16F256I7
Embedded - FPGAs (Field Programmable Gate Array) EP3C16F256I7
IC FPGA 168 I/O 256FBGA

IC FPGA 168 I/O 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16F256I7
FPGA - Field Programmable Gate Array EP3C16F256I7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3C16F256I7-ND 918272-EP3C16F256I7 696-EP3C16F256I7 EP3C16F256I7 EP3C16F256I7 EP3C16F256I7 EP3C16F256I7 EP3C16F256I7
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F256I7 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin TFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; 256-FBGA (17x17) Other; Tray Other; TFBGA Other; 256-LBGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610DM-30 - Rochester Electronics
Specs
Package Type Other; CDIP
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details