Intel Corporation FPGAs (Field Programmable Gate Array) EP3SE260F1517C4N

Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SE260F1517C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE260F1517C4N-ND
FPGAs (Field Programmable Gate Array) EP3SE260F1517C4N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C4N - 773950-EP3SE260F1517C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C4N
773950-EP3SE260F1517C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C4N 773950-EP3SE260F1517C4N
Manufacturer: Altera Win Source Part Number: 773950-EP3SE260F1517 C4N Series: Stratix III E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 976 Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Family Name: EP3SE260 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FBGA (40x40) Alternative Parts (Cross-Reference): XC4VFX100-11FF1517I; XC4VFX100-10FF1517C; XC4VFX100-11FFG1517C ; XC4VFX100-12FF1517C; Introduction Date: November 01, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773950-EP3SE260F1517C4N
Series: Stratix III E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1517-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 976
Number of LABs/CLBs: 10200
Number of Logic Elements/Cells: 255000
Total RAM Bits: 16672768
Family Name: EP3SE260
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1517-FBGA (40x40)
Alternative Parts (Cross-Reference): XC4VFX100-11FF1517I; XC4VFX100-10FF1517C; XC4VFX100-11FFG1517C; XC4VFX100-12FF1517C;
Introduction Date: November 01, 2006
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
450MHz 1.1V FPGA Programmable Logic Device - 696-EP3SE260F1517C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHz 1.1V FPGA Programmable Logic Device
696-EP3SE260F1517C4N
450MHz 1.1V FPGA Programmable Logic Device 696-EP3SE260F1517C4N
FPGA Stratix® III E Family 255000 Cells 450MHz 65nm Technology 1.1V 1517-Pin FC-FBGA Product overview: EP3SE260F1517C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450MHz, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1517C4N can be used for catalog matching and distributor lookup.

FPGA Stratix® III E Family 255000 Cells 450MHz 65nm Technology 1.1V 1517-Pin FC-FBGA Product overview: EP3SE260F1517C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450MHz, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1517C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1517C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1517C4N
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE260F1517C4N
FPGA - Field Programmable Gate Array EP3SE260F1517C4N
FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 976 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 976 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1517C4N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1517C4N
IC FPGA 976 I/O 1517FBGA

IC FPGA 976 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE260F1517C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE260F1517C4N
FPGAs (Field Programmable Gate Array) EP3SE260F1517C4N
Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 976 16672768 255000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA 255000 Cells 450MHz 65nm Technology 1.1V 1517-Pin FC-FBGA - EP3SE260F1517C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 255000 Cells 450MHz 65nm Technology 1.1V 1517-Pin FC-FBGA
EP3SE260F1517C4N
FPGA 255000 Cells 450MHz 65nm Technology 1.1V 1517-Pin FC-FBGA EP3SE260F1517C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SE260F1517C4N-ND 773950-EP3SE260F1517C4N 696-EP3SE260F1517C4N EP3SE260F1517C4N EP3SE260F1517C4N EP3SE260F1517C4N EP3SE260F1517C4N EP3SE260F1517C4N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1517C4N 450MHz 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 255000 Cells 450MHz 65nm Technology 1.1V 1517-Pin FC-FBGA
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 255000 255000 255000
Supply Voltage Other; 0.86 V ~ 1.15 V Other Other; 0.86V ~ 1.15V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details