Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 182 I/O 256FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 182 IOs
IC FPGA 182 I/O 256FBGA
IC FPGA 182 I/O 256FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2420-ND | EP3C5F256C7 | EP3C5F256C7 | EP3C5F256C7 | EP3C5F256C7 | EP3C5F256C7 | EP3C5F256C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 5136 Cells 437.5MHz 65nm Technology 1.2V 256-Pin TFBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; TFBGA | Other; 256-LBGA | Other; 256-LBGA | |||
| Pins | 256 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 5136 | 5136 |