Intel Corporation FPGA Programmable Logic Device EP3C16U256I7N

Description
FPGA - Field Programmable Gate Array Product overview: EP3C16U256I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16U256I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP3C16U256I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16U256I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C16U256I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C16U256I7N
FPGA Programmable Logic Device 696-EP3C16U256I7N
FPGA - Field Programmable Gate Array Product overview: EP3C16U256I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16U256I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C16U256I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16U256I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3532-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3532-ND
FPGAs (Field Programmable Gate Array) 544-3532-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256I7N - 773940-EP3C16U256I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256I7N
773940-EP3C16U256I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256I7N 773940-EP3C16U256I7N
Manufacturer: Altera Win Source Part Number: 773940-EP3C16U256I7N Series: Cyclone III Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LFBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 168 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP3C16 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-UBGA (14x14) Alternative Parts (Cross-Reference): M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; M1A3P600L-1FGG256YI; M1A3P600L-FGG256YI; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773940-EP3C16U256I7N
Series: Cyclone III
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LFBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 168
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Family Name: EP3C16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-UBGA (14x14)
Alternative Parts (Cross-Reference): M1A3P600L-FG256YI; M1A3P600L-1FGG256Y; M1A3P600L-1FGG256YI; M1A3P600L-FGG256YI;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16U256I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16U256I7N
IC FPGA 168 I/O 256UBGA

IC FPGA 168 I/O 256UBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16U256I7N
FPGA - Field Programmable Gate Array EP3C16U256I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16U256I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16U256I7N
FPGAs (Field Programmable Gate Array) EP3C16U256I7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16U256I7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C16U256I7N
IC FPGA 168 I/O 256UBGA

IC FPGA 168 I/O 256UBGA

Supplier's Site Datasheet
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA - EP3C16U256I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA
EP3C16U256I7N
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA EP3C16U256I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16U256I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C16U256I7N
FPGAs (Field Programmable Gate Array) EP3C16U256I7N
IC FPGA 168 I/O 256UBGA

IC FPGA 168 I/O 256UBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C16U256I7N 544-3532-ND 773940-EP3C16U256I7N EP3C16U256I7N EP3C16U256I7N EP3C16U256I7N EP3C16U256I7N EP3C16U256I7N EP3C16U256I7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256I7N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-LFBGA Other; 256-LFBGA Other; UFBGA Other; 256-LFBGA
Internal Frequency 315 MHz
User I/Os 168 pins 168 pins 168 pins
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.15 V ~ 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details