Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1152I4

Description
Win Source Part Number: 1382015-EP3SE260F115 2I4 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Stratix® III E Package: Tray Number of I/O: 744 Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Voltage - Supply: 0.86V ~ 1.15V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP3SE260 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 24 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382015-EP3SE260F115 2I4 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Stratix® III E Package: Tray Number of I/O: 744 Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Voltage - Supply: 0.86V ~ 1.15V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP3SE260 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 24 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1382015-EP3SE260F1152I4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1382015-EP3SE260F1152I4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1382015-EP3SE260F1152I4
Win Source Part Number: 1382015-EP3SE260F115 2I4 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Stratix® III E Package: Tray Number of I/O: 744 Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Voltage - Supply: 0.86V ~ 1.15V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 49 pct. HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP3SE260 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 24 pcs

Win Source Part Number: 1382015-EP3SE260F1152I4
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Series: Stratix® III E
Package: Tray
Number of I/O: 744
Number of LABs/CLBs: 10200
Number of Logic Elements/Cells: 255000
Total RAM Bits: 16672768
Voltage - Supply: 0.86V ~ 1.15V
Mounting Type: Surface Mount
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 49 pct.
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EP3SE260
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 24 pcs

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE260F1152I4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE260F1152I4
717MHz FPGA Programmable Logic Device 696-EP3SE260F1152I4
Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SE260F1152I4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1152I4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 255000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SE260F1152I4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260F1152I4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4-ND
FPGAs (Field Programmable Gate Array) EP3SE260F1152I4-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1152I4
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE260F1152I4
FPGA - Field Programmable Gate Array EP3SE260F1152I4
FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 744 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4
FPGAs (Field Programmable Gate Array) EP3SE260F1152I4
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 16672768 255000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260F1152I4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260F1152I4
Embedded - FPGAs (Field Programmable Gate Array) EP3SE260F1152I4
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1382015-EP3SE260F1152I4 696-EP3SE260F1152I4 EP3SE260F1152I4-ND EP3SE260F1152I4 EP3SE260F1152I4 EP3SE260F1152I4 EP3SE260F1152I4
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 255000 255000 255000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.86V ~ 1.15V Other; 0.9 Other Other; 0.86V ~ 1.15V
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 79040
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details