Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C80F484C8

Description
Win Source Part Number: 1232235-EP3C80F484C8 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 295 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 966957,-544-2561,544 -2561 Base Product Number: EP3C80 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1232235-EP3C80F484C8 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 295 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 966957,-544-2561,544 -2561 Base Product Number: EP3C80 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1232235-EP3C80F484C8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1232235-EP3C80F484C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1232235-EP3C80F484C8
Win Source Part Number: 1232235-EP3C80F484C8 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 295 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 966957,-544-2561,544 -2561 Base Product Number: EP3C80 RoHS Status: RoHS non-compliant

Win Source Part Number: 1232235-EP3C80F484C8
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® III
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 295
Number of LABs/CLBs: 5079
Number of Logic Elements/Cells: 81264
Total RAM Bits: 2810880
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 966957,-544-2561,544-2561
Base Product Number: EP3C80
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C80F484C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C80F484C8
FPGA Programmable Logic Device 696-EP3C80F484C8
FPGA - Field Programmable Gate Array Product overview: EP3C80F484C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F484C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C80F484C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F484C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2561-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2561-ND
FPGAs (Field Programmable Gate Array) 544-2561-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F484C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F484C8
Embedded - FPGAs (Field Programmable Gate Array) EP3C80F484C8
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C80F484C8
FPGA - Field Programmable Gate Array EP3C80F484C8
FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 295 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 295 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F484C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F484C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C80F484C8
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C80F484C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C80F484C8
FPGAs (Field Programmable Gate Array) EP3C80F484C8
Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-BGA

Buy Now Datasheet
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA - EP3C80F484C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA
EP3C80F484C8
FPGA 81264 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA EP3C80F484C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1232235-EP3C80F484C8 696-EP3C80F484C8 544-2561-ND EP3C80F484C8 EP3C80F484C8 EP3C80F484C8 EP3C80F484C8 EP3C80F484C8
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 81264 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA
Logic Cells / Logic Blocks 81264 81264 81264
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188GM883B-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details