Intel Corporation FPGAs (Field Programmable Gate Array) EP3C40U484C6

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2493-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2493-ND
FPGAs (Field Programmable Gate Array) 544-2493-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40U484C6
FPGA - Field Programmable Gate Array EP3C40U484C6
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

Buy Now Datasheet
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA - EP3C40U484C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA
EP3C40U484C6
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA EP3C40U484C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40U484C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40U484C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40U484C6
IC FPGA 331 I/O 484UBGA

IC FPGA 331 I/O 484UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C40U484C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40U484C6
FPGAs (Field Programmable Gate Array) EP3C40U484C6
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40U484C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40U484C6
Embedded - FPGAs (Field Programmable Gate Array) EP3C40U484C6
IC FPGA 331 I/O 484UBGA

IC FPGA 331 I/O 484UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2493-ND EP3C40U484C6 EP3C40U484C6 EP3C40U484C6 EP3C40U484C6 EP3C40U484C6
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 39600 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA Other; UFBGA Other; 484-FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details