Intel Corporation FPGA Programmable Logic Device EP3C55F780C8N

Description
FPGA - Field Programmable Gate Array Product overview: EP3C55F780C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F780C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP3C55F780C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F780C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C55F780C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C55F780C8N
FPGA Programmable Logic Device 696-EP3C55F780C8N
FPGA - Field Programmable Gate Array Product overview: EP3C55F780C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F780C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C55F780C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F780C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C8N - 081082-EP3C55F780C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C8N
081082-EP3C55F780C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C8N 081082-EP3C55F780C8N
Manufacturer: Altera Win Source Part Number: 081082-EP3C55F780C8N Mounting: SMD (SMT) Number of I/O: 377 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081082-EP3C55F780C8N
Mounting: SMD (SMT)
Number of I/O: 377
Number of LABs/CLBs: 3491
Number of Logic Elements/Cells: 55856
Total RAM Bits: 2396160
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2519-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2519-ND
FPGAs (Field Programmable Gate Array) 544-2519-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C55F780C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C55F780C8N
FPGAs (Field Programmable Gate Array) EP3C55F780C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Buy Now Datasheet
FPGA 55856 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C55F780C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 55856 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C55F780C8N
FPGA 55856 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA EP3C55F780C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C55F780C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C55F780C8N
FPGAs (Field Programmable Gate Array) EP3C55F780C8N
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F780C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C55F780C8N
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F780C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C55F780C8N
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C55F780C8N
FPGA - Field Programmable Gate Array EP3C55F780C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 377 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 377 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C55F780C8N 081082-EP3C55F780C8N 544-2519-ND EP3C55F780C8N EP3C55F780C8N EP3C55F780C8N EP3C55F780C8N EP3C55F780C8N EP3C55F780C8N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780C8N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 55856 Cells 402MHz 65nm Technology 1.2V 780-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 780-FBGA (29x29) Other; 780-BGA Other; 780-BGA Other; FBGA Other; 780-BGA
Internal Frequency 315 MHz
User I/Os 377 pins 377 pins 377 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282VLC84-4 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 64 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details