The EP3CLS150F780I7 is part of the Cyclone III FPGA family from Quarktwin Technology Ltd., designed for high functionality, low power consumption, and cost-effectiveness. This specific model features 150,848 logic elements and 666 M9K memory blocks, providing a total of 6,137,856 bits of RAM. It supports a maximum of 413 user I/Os and includes four phase-locked loops (PLLs) for robust clock management.
The device is optimized for low power operation, making it suitable for battery-powered and thermally-challenged
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 9428 LABs 429 IOs
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA
IC FPGA 413 I/O 780FBGA
IC FPGA 413 I/O 780FBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2607-ND | EP3CLS150F780I7 | EP3CLS150F780I7 | EP3CLS150F780I7 | EP3CLS150F780I7 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BGA | Other; 780-BGA | |||
| Pins | 780 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 150848 | 150848 |