Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 156 I/O 256FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 156 IOs
IC FPGA 156 I/O 256FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 156 IOs
| DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3C25F256C7-ND | EP3C25F256C7 | EP3C25F256C7 | EP3C25F256C7 | 386-EP3C25F256C7 | EP3C25F256C7 | EP3C25F256C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 256-Pin TFBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 156 IOs | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 256-LBGA | Other; TFBGA | Other; 256-LBGA | Other; 256-LBGA | |||
| Pins | 256 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V | Other; 1.2V | ||||
| Logic Cells / Logic Blocks | 24624 | 24624 | 24624 |