Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C10U256I7

Description
Win Source Part Number: 1022832-EP3C10U256I7 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 256-LFBGA Supplier Device Package: 256-UBGA (14x14) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: -EP3C10U256I7,966876 Base Product Number: EP3C10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1022832-EP3C10U256I7 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 256-LFBGA Supplier Device Package: 256-UBGA (14x14) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: -EP3C10U256I7,966876 Base Product Number: EP3C10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1022832-EP3C10U256I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1022832-EP3C10U256I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1022832-EP3C10U256I7
Win Source Part Number: 1022832-EP3C10U256I7 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 256-LFBGA Supplier Device Package: 256-UBGA (14x14) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: -EP3C10U256I7,966876 Base Product Number: EP3C10 RoHS Status: RoHS non-compliant

Win Source Part Number: 1022832-EP3C10U256I7
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® III
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of I/O: 182
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 256-LFBGA
Supplier Device Package: 256-UBGA (14x14)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: -EP3C10U256I7,966876
Base Product Number: EP3C10
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C10U256I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C10U256I7-ND
FPGAs (Field Programmable Gate Array) EP3C10U256I7-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C10U256I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C10U256I7
FPGA Programmable Logic Device 696-EP3C10U256I7
FPGA - Field Programmable Gate Array Product overview: EP3C10U256I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10U256I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C10U256I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10U256I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA - EP3C10U256I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA
EP3C10U256I7
FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA EP3C10U256I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C10U256I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C10U256I7
FPGAs (Field Programmable Gate Array) EP3C10U256I7
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C10U256I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C10U256I7
Embedded - FPGAs (Field Programmable Gate Array) EP3C10U256I7
IC FPGA 182 I/O 256UBGA

IC FPGA 182 I/O 256UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C10U256I7
FPGA - Field Programmable Gate Array EP3C10U256I7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 182 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 182 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10U256I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C10U256I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C10U256I7
IC FPGA 182 I/O 256UBGA

IC FPGA 182 I/O 256UBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1022832-EP3C10U256I7 EP3C10U256I7-ND 696-EP3C10U256I7 EP3C10U256I7 EP3C10U256I7 EP3C10U256I7 EP3C10U256I7 EP3C10U256I7
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10320 10320 10320
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other
Package Type Other; 256-LFBGA Other; Tray Other; UFBGA Other; 256-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details