Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C4ES EP2SGX90EF1152C4ES

Description
Manufacturer: Altera Win Source Part Number: 773933-EP2SGX90EF115 2C4ES Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 558 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520448 Part Status: Obsolete(EOL) Family Name: EP2SGX90E Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): LFSCM3GA40EP1-5FF115 2C; LFSCM3GA40EP1-6FFN11 52C; LFSCM3GA40EP1-5FFN11 52I; LFSCM3GA40EP1-7FF115 2C; Introduction Date: October 01, 2005 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773933-EP2SGX90EF115 2C4ES Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 558 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520448 Part Status: Obsolete(EOL) Family Name: EP2SGX90E Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): LFSCM3GA40EP1-5FF115 2C; LFSCM3GA40EP1-6FFN11 52C; LFSCM3GA40EP1-5FFN11 52I; LFSCM3GA40EP1-7FF115 2C; Introduction Date: October 01, 2005 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C4ES - 773933-EP2SGX90EF1152C4ES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C4ES
773933-EP2SGX90EF1152C4ES
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C4ES 773933-EP2SGX90EF1152C4ES
Manufacturer: Altera Win Source Part Number: 773933-EP2SGX90EF115 2C4ES Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 558 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520448 Part Status: Obsolete(EOL) Family Name: EP2SGX90E Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): LFSCM3GA40EP1-5FF115 2C; LFSCM3GA40EP1-6FFN11 52C; LFSCM3GA40EP1-5FFN11 52I; LFSCM3GA40EP1-7FF115 2C; Introduction Date: October 01, 2005 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773933-EP2SGX90EF1152C4ES
Series: Stratix II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 558
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Total RAM Bits: 4520448
Part Status: Obsolete(EOL)
Family Name: EP2SGX90E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Alternative Parts (Cross-Reference): LFSCM3GA40EP1-5FF1152C; LFSCM3GA40EP1-6FFN1152C; LFSCM3GA40EP1-5FFN1152I; LFSCM3GA40EP1-7FF1152C;
Introduction Date: October 01, 2005
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1764-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1764-ND
FPGAs (Field Programmable Gate Array) 544-1764-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2SGX90EF1152C4ES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2SGX90EF1152C4ES
FPGA Programmable Logic Device 696-EP2SGX90EF1152C4ES
Field Programmable Gate Array, 4828 CLBs, CMOS, PBGA1152, 35 X 35 MM, FPGA-1152 Product overview: EP2SGX90EF1152C4ES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90EF1152C4 ES can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4828 CLBs, CMOS, PBGA1152, 35 X 35 MM, FPGA-1152 Product overview: EP2SGX90EF1152C4ES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90EF1152C4ES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C4ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX90EF1152C4ES
FPGAs (Field Programmable Gate Array) EP2SGX90EF1152C4ES
Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 558 4520448 90960 1152-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C4ES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90EF1152C4ES
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90EF1152C4ES
IC FPGA 558 I/O 1152FBGA

IC FPGA 558 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C4ES - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90EF1152C4ES
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90EF1152C4ES
IC FPGA 558 I/O 1152FBGA

IC FPGA 558 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773933-EP2SGX90EF1152C4ES 544-1764-ND 696-EP2SGX90EF1152C4ES EP2SGX90EF1152C4ES EP2SGX90EF1152C4ES EP2SGX90EF1152C4ES
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C4ES FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 90960 90960 90960 90960
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2V Other; 1.15V ~ 1.25V Other
Package Type Other; 1152-BBGA Other; FBGA Other; 1152-BBGA
Unlock Full Specs
to access all available technical data