Optoisolator Triac Output 5300Vrms 1 Channel
Optoisolator Triac Output 5300Vrms 1 Channel
Optoisolator Triac Output 5300Vrms 1 Channel
Triac Output Optocoupler, 5.3kV Isolation, 300mA Output, SMD Product overview: IL4108-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4108-X009T can be used for catalog matching and distributor lookup.
Optocoupler; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:60mA; No. of Channels:1Channels RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:60mA RoHS Compliant: Yes
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | IL4108-X009TTR-ND | 904-IL4108-X009T | 20H8847 | IL4108-X009T |
| Product Name | Triac, SCR Output Optoisolators | SMD 5.3kV 300mA Signal Isolator and Optocoupler | Optocoupler; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Output | Triac | |||
| Package Type | 6-SMD | |||
| Mounting Option | Surface Mount | Tape and Reel | DIP |