Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators IL410-X017

Description
Optoisolator Triac Output 5300Vrms 1 Channel
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - IL410-X017-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL410-X017-ND
Triac, SCR Output Optoisolators IL410-X017-ND
Optoisolator Triac Output 5300Vrms 1 Channel

Optoisolator Triac Output 5300Vrms 1 Channel

Buy Now Datasheet
SMD 5300V Signal Isolator and Optocoupler - 904-IL410-X017 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5300V Signal Isolator and Optocoupler
904-IL410-X017
SMD 5300V Signal Isolator and Optocoupler 904-IL410-X017
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 6 PIN Product overview: IL410-X017 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5300V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL410-X017 can be used for catalog matching and distributor lookup.

Triac Output Optocoupler With Zero CRSVR, 1-Element, 5300V Isolation, ROHS COMPLIANT, SMD, 6 PIN Product overview: IL410-X017 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5300V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL410-X017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler; Optocoupler Case Style Vishay - 20H8841 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Optocoupler Case Style Vishay
20H8841
Optocoupler; Optocoupler Case Style Vishay 20H8841
Optocoupler; Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Optocoupler; Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL410-X017
Triac & SCR Output Optocouplers IL410-X017
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing

Triac & SCR Output Optocouplers Phototriac Output Zero Crossing

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number IL410-X017-ND 904-IL410-X017 20H8841 IL410-X017
Product Name Triac, SCR Output Optoisolators SMD 5300V Signal Isolator and Optocoupler Optocoupler; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDB7275FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8235AB-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details