IL420, IL4208 Optocoupler, Phototriac Output, High dV/dt, Low Input Current Product overview: IL4208-X007 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4208-X007 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185431-IL4208-X007
Packaging: Tube
Mounting Style: SMD
Approvals: CQC, CSA, cUR, UR
Output Type: Triac
Voltage - Off State: 800V
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: No
Turn On Time: 35μs
Categories: Isolators
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 2mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): FOD4208SD; IL4208-X007T; IL4208-X007; IL4208-X009T;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.16V
Optoisolator Triac Output 5300Vrms 1 Channel
Triac-Output Optocoupler,1-CHANNE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-IL4208-X007 | 1185431-IL4208-X007 | 1808648 | IL4208-X007-ND | 43K9314 |
| Product Name | Signal Isolator and Optocoupler | Electronic Surplus - IL4208-X007 | Optocouplers | Triac, SCR Output Optoisolators | Triac-Output Optocoupler,1-Channel,5.3Kv Isolation,so Vishay |
| Mounting Option | Rail/Tube | Surface Mount | Surface Mount; SMD | Surface Mount | |
| Output | Triac | Triac | |||
| Isolation Voltage | 5300 volts | 5300 volts |