Vishay Precision Group Optoisolators - Triac, SCR Output - IL420-X007 IL420-X007

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185432-IL420-X007 Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, cUR, UR Output Type: Triac Voltage - Off State: 600V Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: No Turn On Time: 35μs Categories: Isolators Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-SMD Current - On State (It (RMS)) (Maximum): 300mA Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 2mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.16V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185432-IL420-X007 Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, cUR, UR Output Type: Triac Voltage - Off State: 600V Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: No Turn On Time: 35μs Categories: Isolators Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-SMD Current - On State (It (RMS)) (Maximum): 300mA Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 2mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - IL420-X007 - 1185432-IL420-X007 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - IL420-X007
1185432-IL420-X007
Optoisolators - Triac, SCR Output - IL420-X007 1185432-IL420-X007
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185432-IL420-X007 Packaging: Tube Mounting Style: SMD Approvals: CQC, CSA, cUR, UR Output Type: Triac Voltage - Off State: 600V Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: No Turn On Time: 35μs Categories: Isolators Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-SMD Current - On State (It (RMS)) (Maximum): 300mA Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 2mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.16V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185432-IL420-X007
Packaging: Tube
Mounting Style: SMD
Approvals: CQC, CSA, cUR, UR
Output Type: Triac
Voltage - Off State: 600V
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: No
Turn On Time: 35μs
Categories: Isolators
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 2mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.16V

Buy Now
5300V DIP Signal Isolator and Optocoupler - 904-IL420-X007 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5300V DIP Signal Isolator and Optocoupler
904-IL420-X007
5300V DIP Signal Isolator and Optocoupler 904-IL420-X007
Triac Output Optocoupler, 1-Element, 5300V Isolation, ROHS COMPLIANT, DIP-6 Product overview: IL420-X007 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420-X007 can be used for catalog matching and distributor lookup.

Triac Output Optocoupler, 1-Element, 5300V Isolation, ROHS COMPLIANT, DIP-6 Product overview: IL420-X007 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420-X007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - IL420-X007-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL420-X007-ND
Triac, SCR Output Optoisolators IL420-X007-ND
Optoisolator Triac Output 5300Vrms 1 Channel

Optoisolator Triac Output 5300Vrms 1 Channel

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay - 58K1721 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
58K1721
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay 58K1721
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL420-X007
Triac & SCR Output Optocouplers IL420-X007
Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1185432-IL420-X007 904-IL420-X007 IL420-X007-ND 58K1721 IL420-X007
Product Name Optoisolators - Triac, SCR Output - IL420-X007 5300V DIP Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 1EDC10I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 336-SI8231BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details