Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators ILD74-X009

Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILD74-X009-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILD74-X009-ND
Transistor, Photovoltaic Output Optoisolators ILD74-X009-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ILD74-X009 - 874532-ILD74-X009 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD74-X009
874532-ILD74-X009
Optoisolators - Transistor, Photovoltaic Output - ILD74-X009 874532-ILD74-X009
Manufacturer: Vishay Win Source Part Number: 874532-ILD74-X009 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: ILD74 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 874532-ILD74-X009
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ILD74
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILD74-X009
Transistor Output Optocouplers ILD74-X009
Transistor Output Optocouplers Phototransistor Out Dual CTR > 12.5%

Transistor Output Optocouplers Phototransistor Out Dual CTR > 12.5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ILD74-X009-ND 874532-ILD74-X009 ILD74-X009
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ILD74-X009 Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Solid State Relays - 1640578 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8221DC-D-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details