"General Purpose Digital Isolator 2500Vrms 2 Channel 40Mbps 15kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 390-IL611-1-ND |
| Product Name | Digital Isolators |
| Package Type | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |