Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILD211T

Description
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1311-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1311-2-ND
Transistor, Photovoltaic Output Optoisolators 751-1311-2-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1311-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1311-6-ND
Transistor, Photovoltaic Output Optoisolators 751-1311-6-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1311-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1311-1-ND
Transistor, Photovoltaic Output Optoisolators 751-1311-1-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILD211T
Transistor Output Optocouplers ILD211T
Transistor Output Optocouplers Phototransistor Out Dual CTR >20%

Transistor Output Optocouplers Phototransistor Out Dual CTR >20%

Buy Now Datasheet
Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay - 20H8679 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay
20H8679
Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay 20H8679
OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor, 4Kv; No. Of Channels Vishay - 54X3800 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 4Kv; No. Of Channels Vishay
54X3800
Optocoupler, Phototransistor, 4Kv; No. Of Channels Vishay 54X3800
OPTOCOUPLER, PHOTOTRANSISTOR, 4KV; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 4KV; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-1311-2-ND ILD211T 20H8679
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232DB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0200 µs
View Details
Solid State Relays - 2700053 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details