Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators ILD755-1

Description
Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1327-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1327-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1327-5-ND
Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP

Optoisolator Darlington Output 5300Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay - 58K1683 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay
58K1683
Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay 58K1683
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:750%; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:750%; Input Current:10mA; Input Current Max:10mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILD755-1
Transistor Output Optocouplers ILD755-1
Transistor Output Optocouplers Photodarlington Out Dual CTR >750%

Transistor Output Optocouplers Photodarlington Out Dual CTR >750%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-1327-5-ND 58K1683 ILD755-1
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Input AC; DC 10mA
Output Photodarlington
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8231AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1400HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details