The IL4118-X007 is an optoisolator with a phototriac output designed for applications requiring isolation between low voltage logic and high voltage AC lines. It features a low trigger current of 0.7 mA, allowing for efficient operation, and can handle load voltages up to 800 V with a maximum RMS on-state current of 300 mA. The device includes a zero-crossing detection feature, which enhances its performance in AC load control applications. It is suitable for use in solid-state relays, lighting controls, temperature controls, and AC motor drives. The operating temperature range is from -55°C to +100°C, making it versatile for various environmental conditions. The IL4118-X007 is packaged in a 6-SMD format and is compliant with multiple agency approvals, including UL and cUL.
Optoisolator Triac Output 5300Vrms 1 Channel
Triac Output Optocoupler With Zero CRSVR, 1-Element, 5300V Isolation, DIP-6 Product overview: IL4118-X007 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4118-X007 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 874508-IL4118-X007
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms Channel
Package: 6-SMD
Package: Tube
Mounting: Surface Mount
Family Name: IL4118
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.8000
Triac-Output Optocoupler,1-CHANNE
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | IL4118-X007-ND | 904-IL4118-X007 | 874508-IL4118-X007 | 43K9310 | IL4118-X007 |
| Product Name | Triac, SCR Output Optoisolators | 5300V DIP Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - IL4118-X007 | Triac-Output Optocoupler,1-Channel,5.3Kv Isolation,so Vishay | Triac & SCR Output Optocouplers |
| Output | Triac |