Optocoupler DC-IN 2-CH Trans DC-OUT
Optocoupler DC-IN 2-CH Trans DC-OUT
Optocoupler DC-IN 2-CH Trans DC-OUT
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Transistor Output Optocouplers Phototransistor Out Dual CTR >100%
Dual Channel Phototransistor Output Optocouplers, 1.2 V (Typ.)
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7104881 | 7104881P | 751-1313-1-ND | ILD217T | 70061479 | 20H8681 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler; Analog; 8-Pin SOIC; Transistor; 2 Channel; 1.2 V (Typ.) | Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay |
| Input | DC | DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | SOIC | Surface Mount | Surface Mount | SOIC | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8-Pin SOIC |