Vishay Precision Group Triac, SCR Output Optoisolators IL420-X007T

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - IL420-X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL420-X007TTR-ND
Triac, SCR Output Optoisolators IL420-X007TTR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - IL420-X007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL420-X007TDKR-ND
Triac, SCR Output Optoisolators IL420-X007TDKR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - IL420-X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL420-X007TCT-ND
Triac, SCR Output Optoisolators IL420-X007TCT-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
SMD 600V 300mA Signal Isolator and Optocoupler - 904-IL420-X007T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 300mA Signal Isolator and Optocoupler
904-IL420-X007T
SMD 600V 300mA Signal Isolator and Optocoupler 904-IL420-X007T
1-CH Optocoupler Triac 600V 300mA SMD Product overview: IL420-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420-X007T can be used for catalog matching and distributor lookup.

1-CH Optocoupler Triac 600V 300mA SMD Product overview: IL420-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420-X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocouplers - 2308333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308333
Optocouplers 2308333
SMD-6 OPTOTRIAC 600V -e3

SMD-6 OPTOTRIAC 600V -e3

Supplier's Site
Optocouplers - 2308332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308332
Optocouplers 2308332
SMD-6 OPTOTRIAC 600V -e3

SMD-6 OPTOTRIAC 600V -e3

Supplier's Site
Optocouplers - 2308333P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308333P
Optocouplers 2308333P
SMD-6 OPTOTRIAC 600V -e3

SMD-6 OPTOTRIAC 600V -e3

Supplier's Site
Optoisolators - Triac, SCR Output - IL420-X007T - 1045319-IL420-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - IL420-X007T
1045319-IL420-X007T
Optoisolators - Triac, SCR Output - IL420-X007T 1045319-IL420-X007T
Manufacturer: Vishay Win Source Part Number: 1045319-IL420-X007T Packaging: Reel - TR Approvals: CQC, CSA, cUR, UR Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.16V Voltage - Off State: 600V Current - On State (It (RMS)) (Max): 300mA Number of Channels: 1 Isolation Voltage: 5300Vrms Current - Hold (Ih): 500μA Family Name: IL420 Zero Crossing Circuit: No Static dV/dt (Min): 10kV/μs Current - LED Trigger (Ift) (Max): 2mA Turn On Time: 35μs Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): MOC3052SR2M; MOC3052SR2M_NL; MOC3052SR2M_F132; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1045319-IL420-X007T
Packaging: Reel - TR
Approvals: CQC, CSA, cUR, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.16V
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 300mA
Number of Channels: 1
Isolation Voltage: 5300Vrms
Current - Hold (Ih): 500μA
Family Name: IL420
Zero Crossing Circuit: No
Static dV/dt (Min): 10kV/μs
Current - LED Trigger (Ift) (Max): 2mA
Turn On Time: 35μs
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): MOC3052SR2M; MOC3052SR2M_NL; MOC3052SR2M_F132;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL420-X007T
Triac & SCR Output Optocouplers IL420-X007T
Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Buy Now Datasheet
Optocoupler, Triac, 5.3Kv, Smdip-6 Rohs Compliant Vishay - 58AJ2297 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5.3Kv, Smdip-6 Rohs Compliant Vishay
58AJ2297
Optocoupler, Triac, 5.3Kv, Smdip-6 Rohs Compliant Vishay 58AJ2297
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number IL420-X007TTR-ND 904-IL420-X007T 2308333 1045319-IL420-X007T IL420-X007T 58AJ2297
Product Name Triac, SCR Output Optoisolators SMD 600V 300mA Signal Isolator and Optocoupler Optocouplers Optoisolators - Triac, SCR Output - IL420-X007T Triac & SCR Output Optocouplers Optocoupler, Triac, 5.3Kv, Smdip-6 Rohs Compliant Vishay
Output Triac Triac
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Tape and Reel Surface Mount; SMD-6 Surface Mount; 6-SMD
Isolation Voltage 5300 volts 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDL8033G4BXTMA1DKR-ND - DigiKey
Specs
Package Type 8-VDFN Exposed Pad
Mounting Option Surface Mount
Rise Time 0.1950 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8235AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details