DGTL ISOLTR 2.5KV 5CH GP 16-SSOP
DGTL ISOLTR 2.5KV 5CH GP 16-SSOP
DGTL ISOLTR 2.5KV 5CH GP 16-SSOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 390-IL261-1ETR7TR-ND |
| Product Name | Digital Isolators |
| Package Type | "16-SSOP (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |