OPTOISO 4.42KV 1CH PHVOLT 8-SMD
OPTOISO 4.42KV 1CH PHVOLT 8-SMD
Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 6-SMD
High Linearity Optocouplers Single Linear, High Gain, Wide Bandwidth
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:4420Vrms; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-IL300-DEFG-X009TCT-ND | IL300-DEFG-X009T | 20H8810 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Linearity Optocouplers | Optocoupler; No. Of Channels Vishay |
| Input | DC | ||
| Output | Photocell | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | SMD |