Vishay Precision Group Optocouplers IL300-X007

Description
Vishay IL300-X007 Optocoupler
Request a Quote Datasheet
Description
Vishay IL300-X007 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1808841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808841
Optocouplers 1808841
Vishay IL300-X007 Optocoupler

Vishay IL300-X007 Optocoupler

Supplier's Site
Optocouplers - 1808841P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808841P
Optocouplers 1808841P
Vishay IL300-X007 Optocoupler

Vishay IL300-X007 Optocoupler

Supplier's Site
Optocouplers - 1808279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808279
Optocouplers 1808279
Vishay IL300-X007 Optocoupler

Vishay IL300-X007 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - IL300-X007-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IL300-X007-ND
Transistor, Photovoltaic Output Optoisolators IL300-X007-ND
Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-SMD

Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Linearity Optocouplers
IL300-X007
High Linearity Optocouplers IL300-X007
High Linearity Optocouplers Single Linear, High Gain, Wide Bandwidth

High Linearity Optocouplers Single Linear, High Gain, Wide Bandwidth

Buy Now Datasheet
Optocoupler, Linear, 4.42Kv, Smdip-8; No. Of Channels Vishay - 60AC3690 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Linear, 4.42Kv, Smdip-8; No. Of Channels Vishay
60AC3690
Optocoupler, Linear, 4.42Kv, Smdip-8; No. Of Channels Vishay 60AC3690
OPTOCOUPLER, LINEAR, 4.42KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:4.42kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTOCOUPLER, LINEAR, 4.42KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:4.42kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1808841 IL300-X007-ND IL300-X007 60AC3690
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators High Linearity Optocouplers Optocoupler, Linear, 4.42Kv, Smdip-8; No. Of Channels Vishay
Input AC; DC DC
Approvals RoHS Compliant
Mounting Option Surface Mount; SMD Surface Mount Surface Mount DIP
Rise Time 1.75 µs 1 µs
Output Photocell
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 1737277 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details