Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILD621GB

Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILD621GB-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILD621GB-ND
Transistor, Photovoltaic Output Optoisolators ILD621GB-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Transistor, 5.3Kv, Dip-8; No. Of Channels Vishay - 39X0127 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5.3Kv, Dip-8; No. Of Channels Vishay
39X0127
Optocoupler, Transistor, 5.3Kv, Dip-8; No. Of Channels Vishay 39X0127
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP - 879-ILD621GB - Utmel Electronic Limited
Hong Kong, China
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP
879-ILD621GB
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP 879-ILD621GB
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP

Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILD621GB
Transistor Output Optocouplers ILD621GB
Transistor Output Optocouplers Phototransistor Out Dual CTR >100%

Transistor Output Optocouplers Phototransistor Out Dual CTR >100%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ILD621GB-ND 39X0127 879-ILD621GB ILD621GB
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5.3Kv, Dip-8; No. Of Channels Vishay Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-DIP (0.300"", 7.62mm)" Tube
Mounting Option Through Hole DIP 8-DIP (0.300, 7.62mm)
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3122MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details