Vishay Precision Group Optocouplers ILD213T

Description
Optocoupler DC-IN 2-CH Trans DC-OUT
Request a Quote Datasheet
Description
Optocoupler DC-IN 2-CH Trans DC-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7104887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7104887
Optocouplers 7104887
Optocoupler DC-IN 2-CH Trans DC-OUT

Optocoupler DC-IN 2-CH Trans DC-OUT

Supplier's Site
Optocouplers - 7104887P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7104887P
Optocouplers 7104887P
Optocoupler DC-IN 2-CH Trans DC-OUT

Optocoupler DC-IN 2-CH Trans DC-OUT

Supplier's Site
Optocouplers - 9190874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190874
Optocouplers 9190874
Optocoupler DC-IN 2-CH Trans DC-OUT

Optocoupler DC-IN 2-CH Trans DC-OUT

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 751-1312-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1312-6-ND
Transistor, Photovoltaic Output Optoisolators 751-1312-6-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1312-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1312-2-ND
Transistor, Photovoltaic Output Optoisolators 751-1312-2-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1312-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1312-1-ND
Transistor, Photovoltaic Output Optoisolators 751-1312-1-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILD213T
Transistor Output Optocouplers ILD213T
Transistor Output Optocouplers Phototransistor Out Dual CTR >100%

Transistor Output Optocouplers Phototransistor Out Dual CTR >100%

Buy Now Datasheet
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay - 20H8680 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay
20H8680
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay 20H8680
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay - 28X3031 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay
28X3031
Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay 28X3031
OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7104887 7104887P 751-1312-6-ND ILD213T 20H8680
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay
Input DC DC DC
Output Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount SOIC Surface Mount SOIC
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 309860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details