Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 776750-ILD2-X007T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2.6μs, 2.2μs
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 1.1μs, 2.5μs
Family Name: ILD2
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 10mA
Current Transfer Ratio (Maximum): 400% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): ILD2SM; ILD2SMT&R; ISP321-2SMT&R; ISP321-2SM;
Introduction Date: December 03, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Transistor Output Optocouplers Phototransistor Out Dual CTR >100%
OPTOCOUPLER, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:-; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Dual CTR >100%
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ILD2-X007TTR-ND | 776750-ILD2-X007T | 879-ILD2-X007T | 20H8674 | ILD2-X007T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - ILD2-X007T | Transistor Output Optocouplers Phototransistor Out Dual CTR >100% | Optocoupler, Full Reel; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | DC; DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor; Transistor | ||
| Package Type | 8-SMD, Gull Wing | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount | Surface Mount | Surface Mount; 8-SMD, Gull Wing | ||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |