"General Purpose Digital Isolator 2500Vrms 3 Channel 40Mbps 15kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 390-IL614-3-ND |
| Product Name | Digital Isolators |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |