Optoisolator Darlington Output 5300Vrms 2 Channel 8-SMD
Optoisolator Darlington Output 5300Vrms 2 Channel 8-SMD
Transistor Output Optocouplers Darlington SMD8
OPTOCOUPLER, PHOTODARLINGTON O/P, 5.3KV, SMD-8, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTODARLINGTON O/P, 5.3KV, SMD-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:1000%; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ILD755-2X007TTR-ND | ILD755-2X007T | 61W9547 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Photodarlington O/p, 5.3Kv, Smd-8, Full Reel; No. Of Channels Vishay |
| Input | AC; DC | ||
| Output | Photodarlington | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5300 volts | 5300 volts |