"General Purpose Digital Isolator 1000Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
DGTL ISO 1000VRMS 2CH GP 8MSOP Product overview: IL 711-1E from NVE Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-IL 711-1E can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 390-IL711-1E-ND | 901-IL 711-1E |
| Product Name | Digital Isolators | Dual Signal Isolator and Optocoupler |
| Package Type | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| Mounting Option | Surface Mount | Tube |
| Isolation Voltage | 1000 volts | 1000 volts |