Vishay Precision Group SMD 600V 300mA 5.3kV Signal Isolator and Optocoupler IL410-X009T

Description
1-CH Optocoupler Triac, 600V, 300mA, 5.3kV Isolation, SMD Product overview: IL410-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 300mA, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 300mA, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL410-X009T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Optocoupler Triac, 600V, 300mA, 5.3kV Isolation, SMD Product overview: IL410-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 300mA, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 300mA, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL410-X009T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600V 300mA 5.3kV Signal Isolator and Optocoupler - 904-IL410-X009T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 300mA 5.3kV Signal Isolator and Optocoupler
904-IL410-X009T
SMD 600V 300mA 5.3kV Signal Isolator and Optocoupler 904-IL410-X009T
1-CH Optocoupler Triac, 600V, 300mA, 5.3kV Isolation, SMD Product overview: IL410-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 300mA, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 300mA, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL410-X009T can be used for catalog matching and distributor lookup.

1-CH Optocoupler Triac, 600V, 300mA, 5.3kV Isolation, SMD Product overview: IL410-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 300mA, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, 300mA, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL410-X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - IL410-X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL410-X009TCT-ND
Triac, SCR Output Optoisolators IL410-X009TCT-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - IL410-X009TDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL410-X009TDKR-ND
Triac, SCR Output Optoisolators IL410-X009TDKR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - IL410-X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL410-X009TTR-ND
Triac, SCR Output Optoisolators IL410-X009TTR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL410-X009T
Triac & SCR Output Optocouplers IL410-X009T
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing

Triac & SCR Output Optocouplers Phototriac Output Zero Crossing

Buy Now Datasheet
Optocoupler, Full Reel; Optocoupler Case Style Vishay - 20H8839 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Full Reel; Optocoupler Case Style Vishay
20H8839
Optocoupler, Full Reel; Optocoupler Case Style Vishay 20H8839
Optocoupler, FULL REEL; Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Optocoupler, FULL REEL; Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay - 06AC2648 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay
06AC2648
Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay 06AC2648
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-IL410-X009T IL410-X009TCT-ND IL410-X009T 20H8839 06AC2648
Product Name SMD 600V 300mA 5.3kV Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Full Reel; Optocoupler Case Style Vishay Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay
Mounting Option Tape and Reel Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic High-speed Transistor Dual-Channel Optocoupler - OLH5530 / OLH5531 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Dip
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3241MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details